EN
  • EN
  • DE
  • IT

INA133UA/2K5

Part No INA133UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Speed, Precision DIFFERENCE AMPLIFIERS | IC OPAMP DIFF 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Differential
Slew Rate 5V/μs
-3db Bandwidth 1.5MHz
Voltage - Input Offset 150μV
Supply Current 950μA
Current - Output / Channel 32mA
Supply Voltage , Single/Dual (±) 4.5V ~ 36V, ±2.25V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number INA133
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1185763-INA133UA/2K5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA133UA/2K5 CAD Model

Description

Product Overview: INA133UA/2K5 - Texas Instruments

The INA133UA/2K5 is a precision instrumentation amplifier designed by Texas Instruments to offer a versatile and reliable solution for a wide range of applications that require accurate and stable signal amplification. This high-quality amplifier is part of the industry-leading INA133 series, known for its exceptional performance and ease of use.

Key Features

  • High Accuracy: The INA133UA/2K5 boasts a low offset voltage and low drift over temperature, ensuring precise signal amplification for critical measurements.
  • Low Power Consumption: With a quiescent current of only 700 µA, this amplifier is designed for battery-powered and portable applications where power efficiency is paramount.
  • Wide Supply Range: It operates across a broad supply voltage range from ±2.25V to ±18V, allowing for flexibility in various system designs.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 100 dB (typical at G=100), it effectively minimizes the influence of unwanted common-mode signals.
  • Adjustable Gain: The gain can be easily set from 1 V/V to 10000 V/V with a single external resistor, providing design versatility.
  • Single-Version Package: The INA133UA/2K5 is available in a 8-pin SOIC package, ideal for space-constrained applications.

Applications

The INA133UA/2K5 is suitable for a variety of applications including:

  • Medical instrumentation
  • Industrial process controls
  • Strain gauge amplifiers
  • Data acquisition systems
  • Precision analog-to-digital converter (ADC) drivers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The INA133UA/2K5 instrumentation amplifier is built to meet stringent industry standards, ensuring reliable performance in the most demanding environments. Whether for professional, industrial, or hobbyist applications, the INA133UA/2K5 from Texas Instruments is a trusted choice for precision amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9434 $51.2642
31+ $3.2357 $100.3067
48+ $3.1345 $150.4560
66+ $3.0334 $200.2044
86+ $2.9323 $252.1778
115+ $2.6290 $302.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,948 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess