EN
  • EN
  • DE

INA169NA/3K

Part No INA169NA/3K
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.5% SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Voltage - Input 2.7 V to 60 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 001819-INA169NA/3K
Family Name INA169
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian INA169NA/3K CAD Model

Description

The INA169NA/3K from Texas Instruments is a high-quality, high-performance analog current shunt monitor designed to provide advanced solutions for a wide range of applications.

  • Package: SOT-23
  • Input Common-Mode Voltage Range: -16V to +80V
  • Bandwidth: 500 kHz
  • Quiescent Current: 60 µA
  • Accuracy: 3% over temperature
  • Power Supply Range: 2.7V to 60V
  • Fault Protection: Integrated to -16V common-mode

You May Also Be Interested in

Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8582
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,670 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess