EN
  • EN
  • DE

INA195AIDBVR

Part No INA195AIDBVR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3%
Voltage - Input -16 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 001824-INA195AIDBVR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Maintenance & Repair, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian INA195AIDBVR CAD Model

Description

The INA195AIDBVR from Texas Instruments is a high-performance, versatile, and compact voltage output current shunt monitor.

  • Input Common-Mode Voltage Range: -16V to +80V
  • Accuracy: ±1% maximum over the temperature range
  • Bandwidth: Up to 500 kHz
  • Output Voltage Swing: ±3.5V
  • Package: Small, space-saving DBV
  • Operating Temperature Range: -40°C to +125°C
  • Protection Features: Short-circuit protection and thermal shutdown
  • Supply Current: 1.5mA

You May Also Be Interested in

Others
Lowest to $3.3414
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,895 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess