EN
  • EN
  • DE

INA204AIDGSR

Part No INA204AIDGSR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 10MSOP / Comparator Dual 18V 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16 V ~ 80 V
Output Current 1mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 776776-INA204AIDGSR
Popularity Medium
Supply and Demand Status Limited
Family Name INA204
Introduction Date September 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA204AIDGSR CAD Model

Description

Product Overview: INA204AIDGSR from Texas Instruments

The INA204AIDGSR is a high-side current shunt monitor from Texas Instruments, designed for precision current measurement in a variety of applications. This device is part of the INA200 series, which is known for its accuracy and reliability in monitoring power supply and distribution systems.

Key Features

  • High Accuracy: The INA204AIDGSR boasts a typical accuracy of 1%, ensuring precise current measurement for effective system management.
  • Wide Common-Mode Range: With a common-mode voltage range of -16V to +80V, this device is versatile and can be used in environments with high voltage variations.
  • Low Quiescent Current: Its low quiescent current of 60 µA (typical) makes it suitable for power-sensitive applications, helping to minimize overall power consumption.
  • Configurable Gain: The INA204AIDGSR offers a fixed gain of 50 V/V, providing ample signal amplification for accurate readings.
  • Wide Supply Range: It operates over a supply voltage range of 2.7V to 18V, accommodating a broad spectrum of applications.
  • Robust Design: The device is designed to handle up to 10kV of electrostatic discharge (ESD), ensuring durability and resilience in harsh conditions.

Applications

The INA204AIDGSR is suitable for a wide array of applications, including but not limited to:

  • Power management in servers and telecom equipment
  • Battery chargers and management systems
  • Automotive systems such as battery monitoring and fuel efficiency systems
  • Industrial and test equipment for current monitoring

Package and Quality

The device is offered in a compact VSSOP-10 package, making it ideal for space-constrained applications. Additionally, it is designed to meet the rigorous quality standards of Texas Instruments, ensuring reliable performance in a range of environmental conditions.

Overall, the INA204AIDGSR by Texas Instruments is a robust and precise solution for high-side current sensing. Its combination of high accuracy, wide voltage range, and low power consumption makes it a preferred choice for engineers and designers seeking to enhance their system's power management capabilities.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131
Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9627 $55.7016
18+ $5.7130 $102.8340
28+ $5.5345 $154.9660
38+ $5.3559 $203.5242
49+ $5.1774 $253.6926
65+ $4.6418 $301.7170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess