EN
  • EN
  • DE

INA226AQDGSRQ1

Part No INA226AQDGSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC MONITOR PWR/CURR BIDIR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Monitor Regulator High/Low-Side 10mA 10-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name INA226
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42503-2, INA226AQDGSRQ1-ND, 296-42503-1, 296-42503-6, -296-42503-1-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845022-INA226AQDGSRQ1
Ultra Librarian 3D Model Ultra Librarian INA226AQDGSRQ1 CAD Model

Description

Product Overview: INA226AQDGSRQ1 from Texas Instruments

The INA226AQDGSRQ1 is a state-of-the-art current shunt and power monitor with an I2C interface, designed and manufactured by Texas Instruments. This high-precision device is part of TI's automotive-qualified product offerings, ensuring reliability and performance in demanding automotive environments. It is particularly well-suited for applications requiring high-accuracy current and power measurement, such as battery management systems, power supplies, and energy monitoring systems in automotive and industrial settings.

Key Features

  • High Precision: The INA226AQDGSRQ1 offers high accuracy with a typical error of less than 1%, allowing for precise current and power measurements.
  • Wide Common-Mode Range: Capable of measuring voltages from 0 to 36V, the device is versatile and suitable for a variety of applications.
  • Programmable Calibration Value: Users can set the calibration register to optimize the current range for their specific application, enhancing the flexibility of the device.
  • Configurable Averaging Options: The INA226AQDGSRQ1 provides options to average multiple samples, reducing the impact of noise and improving measurement accuracy.
  • Integrated I2C Interface: With its I2C-compatible interface, the device allows for easy communication with microcontrollers and processors, supporting both standard and fast modes.

Applications

The INA226AQDGSRQ1 is ideal for a wide range of applications where precise current and power monitoring is essential. These include:

  • Automotive battery management systems
  • Power management in industrial systems
  • Energy monitoring in renewable energy systems
  • Telecommunications equipment
  • Server and computer power supplies

Package and Reliability

This robust device is offered in a VSSOP-10 package, which is compact and suitable for space-constrained applications. As part of TI's "Q1" series, the INA226AQDGSRQ1 meets stringent automotive industry standards, including AEC-Q100 qualification, ensuring its reliability and longevity in harsh automotive environments.

In summary, the INA226AQDGSRQ1 from Texas Instruments is a versatile, high-precision monitoring solution that meets the rigorous demands of modern automotive and industrial applications. Its advanced features and reliable performance make it an essential component for any system requiring accurate current and power measurements.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess