EN
  • EN
  • DE

INA2322EA

Part No INA2322EA
Manufacturer Texas Instruments
Description INSTRUMENTATION AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1185828-INA2322EA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA2322EA CAD Model

Description

Product Overview: INA2322EA from Texas Instruments

The INA2322EA is a precision instrumentation amplifier from Texas Instruments, designed to offer excellent accuracy and ease of use for engineers and designers. This high-performance component is a perfect choice for a wide range of applications, including medical devices, industrial process controls, and precision data acquisition systems.

Key Features

  • High Precision: The INA2322EA boasts a low offset voltage and low noise, making it ideal for applications that require accurate signal amplification.
  • Wide Supply Range: It operates over a wide single or dual power supply range. This flexibility allows it to be used in various circuit configurations and applications.
  • Low Distortion: The device offers very low total harmonic distortion (THD), which is crucial for audio and other signal-sensitive applications.
  • Robust Design: With its operating temperature range and sturdy packaging, the INA2322EA is built to withstand challenging industrial environments.

Applications

  • Test equipment
  • Medical instrumentation
  • Industrial process controls
  • Precision data acquisition systems
  • Audio processing

Technical Specifications

The INA2322EA offers a gain bandwidth product of 1.3MHz and can be configured for different gain settings with external resistors, providing design flexibility. The input bias current is minimized to reduce errors, making it suitable for high-impedance sensor applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the INA2322EA is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry.

Support and Resources

Designers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the INA2322EA into their projects. Texas Instruments' support team is also available to provide technical assistance and answer any questions that may arise during the design process.

With its combination of precision, flexibility, and support, the INA2322EA from Texas Instruments stands out as a top-tier choice for professionals seeking a reliable instrumentation amplifier for their high-performance applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess