EN
  • EN
  • DE

INA282AQDGKRQ1

Part No INA282AQDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SHUNT MONITOR 8VSSOP  /  Current Monitor Regulator High/Low-Side 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.4%
Voltage - Input -14V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number INA282
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-43725-2,296-43725-1,296-43725-6,INA282AQDGKRQ1-ND,-296-43725-1-ND
Standard Package 2,500
Win Source Part Number 1145153-INA282AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian INA282AQDGKRQ1 CAD Model

Description

Product Overview: INA282AQDGKRQ1 from Texas Instruments

The INA282AQDGKRQ1 is a high-precision automotive-grade current sense amplifier from Texas Instruments, designed to provide accurate current measurement in a wide range of applications. This device is part of the industry-leading INA28x family and is specifically tailored to meet the stringent requirements of automotive and industrial systems.

With its bidirectional current sensing capability, the INA282AQDGKRQ1 is capable of measuring both charging and discharging currents in applications such as battery management systems, motor control, and power management. It offers a common-mode voltage range of -14V to +80V, which enables the device to handle high-voltage scenarios with ease, making it an ideal choice for hybrid and electric vehicle systems.

The INA282AQDGKRQ1 boasts a high accuracy with a maximum offset voltage of ±80 µV and gain error of ±0.5%. This ensures precise current measurement, which is critical for the efficient operation of automotive power systems. The device also features a wide bandwidth of up to 500 kHz, allowing for fast signal processing and responsiveness in dynamic conditions.

This current sense amplifier is available in an 8-pin MSOP PowerPAD™ package, which not only saves space but also provides excellent thermal performance. The INA282AQDGKRQ1 is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, and is operational over a temperature range of -40°C to +125°C.

Texas Instruments has equipped the INA282AQDGKRQ1 with a quiescent current of only 900 µA, which minimizes power consumption when the vehicle is in idle mode, contributing to energy savings and extended battery life. Additionally, the device includes a current output that interfaces directly with microcontrollers or analog-to-digital converters (ADCs), streamlining the design process and reducing system complexity.

In conclusion, the INA282AQDGKRQ1 from Texas Instruments is a robust, high-performance current sense amplifier that offers precision, efficiency, and reliability for automotive and industrial applications, ensuring accurate current measurement and system protection.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2630 $50.8410
17+ $5.9594 $101.3098
26+ $5.7732 $150.1032
36+ $5.5870 $201.1320
47+ $5.4007 $253.8329
62+ $4.8420 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess