EN
  • EN
  • DE

ISO224BDWV

Part No ISO224BDWV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATED 8SOIC / Isolated IC Automotive 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tube
Type Isolated
Applications Automotive
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO224
Standard Package 64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1340847-ISO224BDWV
Ultra Librarian 3D Model Ultra Librarian ISO224BDWV CAD Model

Description

Introducing the ISO224BDWV: High-Precision Isolation Amplifier

The ISO224BDWV from Texas Instruments is a state-of-the-art, high-precision isolation amplifier designed to offer reliable and accurate signal isolation in a variety of industrial and medical applications. This advanced component is part of the ISO224 series, which is renowned for its exceptional performance in isolating and amplifying low-level differential signals while rejecting high common-mode voltages.

Key Features

  • High Accuracy: The ISO224BDWV boasts an impressive gain error of ±0.1% and gain drift of ±5ppm/°C, ensuring precise signal amplification.
  • Wide Bandwidth: With a bandwidth of 10kHz, this isolation amplifier can handle a range of frequencies suitable for many applications.
  • High Isolation: The device offers reinforced isolation of up to 7kV peak, providing safety and protection in high-voltage environments.
  • Low Nonlinearity: The nonlinearity of the ISO224BDWV is less than 0.1%, which minimizes distortion and maintains signal integrity.
  • Integrated Features: It includes an integrated analog-to-digital converter (ADC) driver that simplifies design and reduces external component count.

Applications

The ISO224BDWV is ideal for use in a variety of applications where precision and safety are paramount. It is commonly employed in:

  • Industrial process controls
  • Motor control feedback systems
  • Medical equipment such as ECG and EEG monitors
  • Renewable energy systems
  • Test and measurement equipment

Design Flexibility

Engineers appreciate the ISO224BDWV for its design flexibility. The device operates over a wide supply range of ±4.5V to ±18V, accommodating different system voltages and allowing for versatile power management. Its small SOIC-16 package is compact and space-efficient, making it an ideal choice for designs where board space is at a premium.

Conclusion

Overall, the ISO224BDWV isolation amplifier from Texas Instruments is a robust and reliable solution for high-precision signal isolation. With its combination of accuracy, bandwidth, and high isolation, this component sets the standard for performance in challenging electrical environments. Whether used in industrial automation, medical devices, or renewable energy systems, the ISO224BDWV is engineered to deliver consistent, high-quality results.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3913 $64.1739
6+ $17.5518 $105.3108
9+ $17.0033 $153.0297
13+ $16.4548 $213.9124
16+ $15.9064 $254.5024
22+ $14.2609 $313.7398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess