EN
  • EN
  • DE

LTC4270AIUKG#PBF

Part No LTC4270AIUKG#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet 90W 52-Pin QFN EP / IC POE LTPOE 12-PORT PSE 52-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PSE)
Number of Channels 12
Power - Max 90W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Operating Supply Voltage 45 V ~ 57 V
Operating Supply Current 9mA
Operating Temperature Range -40°C ~ 85°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 784037-LTC4270AIUKG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4270
Introduction Date April 14, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4270AIUKG#PBF CAD Model

Description

The LTC4270AIUKG#PBF is a sophisticated integrated circuit from Linear Technology, designed to provide a robust and efficient solution for Power over Ethernet (PoE) applications. This product is a critical component for network equipment that requires the delivery of both power and data over a single Ethernet cable, simplifying infrastructure and reducing installation costs.

Key Features

  • Integrated PoE Interface: The LTC4270AIUKG#PBF integrates the power and data interface for up to 12 PoE ports, making it ideal for network switches, routers, and other Ethernet-powered devices.
  • Hot Swap Capability: This product supports hot swapping, allowing devices to be added or removed from a live PoE network without interrupting service.
  • High Power Handling: It can handle high power applications, supporting the IEEE 802.3at (PoE+) standard, which allows for up to 25.5W of power per port.
  • Advanced Power Management: The LTC4270AIUKG#PBF features an intelligent power management system that efficiently allocates power to different ports based on priority and demand, helping to prevent overloading and ensuring reliable operation.
  • Robust Protection Circuits: The device includes comprehensive protection against overcurrent, overvoltage, and overtemperature conditions, safeguarding both the PoE controller and the connected equipment.
  • Industrial Temperature Range: It is designed to operate reliably in extreme conditions, with an industrial temperature range of -40°C to 85°C.

Applications

The LTC4270AIUKG#PBF is suitable for a wide range of applications where PoE is required, including:

  • Enterprise networking equipment such as switches and routers
  • IP cameras and security systems
  • Wireless access points
  • VoIP phones
  • Point of Sale (POS) systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4270AIUKG#PBF is no exception. Manufactured with precision and designed for reliability, this PoE controller IC ensures stable operation in the most demanding network environments.

Environmental Compliance

The LTC4270AIUKG#PBF is RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental standards reflects Linear Technology's dedication to sustainability and responsible manufacturing practices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Texas Instruments
Lowest to $12.7454
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.3636
Texas Instruments
Lowest to $8.4649
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9523 $69.9046
4+ $28.6789 $114.7156
6+ $27.7826 $166.6956
8+ $26.8864 $215.0912
10+ $25.9902 $259.9020
13+ $23.3016 $302.9208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess