EN
  • EN
  • DE

ISO3088DWRG4

Part No ISO3088DWRG4
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DG ISO 2.5KV RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 20Mbps
Supply Voltage - Operating 3.15 V to 5.5 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 070209-ISO3088DWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO3088DWRG4 CAD Model

Description

The ISO3088DWRG4 is an advanced product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests and sells analog and embedded processing chips.

  • Type: Isolated, half-duplex data transmissions
  • Isolation: 2500 Vrms isolation for 1 minute per UL1577
  • Supply Voltage Range: 3V to 5.5V
  • Data Rate: Up to 20 Mbps
  • Temperature Range: -40°C to +85°C
  • Package: Compact SOIC (DW) package with 16 pins
  • Compliance: RoHS compliant

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2971 $51.8840
85+ $1.2150 $103.2750
130+ $1.1739 $152.6070
185+ $1.0918 $201.9830
240+ $1.0508 $252.1920
300+ $1.0098 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,380 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess