EN
  • EN
  • DE

ISO6762QDWRQ1

Part No ISO6762QDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTOMOTIVE, GENERAL-PURPOSE, 50-  /  SPI Digital Isolator 5000Vrms 6 Channel 50Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100, ISO676x-Q1
Package Tape & Reel
Technology Capacitive Coupling
Type SPI
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 4.5ns, 4.5ns (Max)
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO6762
Other Names 296-ISO6762QDWRQ1TR,296-ISO6762QDWRQ1CT,296-ISO6762QDWRQ1DKR
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243845-ISO6762QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO6762QDWRQ1 CAD Model

Description

The ISO6762QDWRQ1 is a high-performance, robust digital isolator designed by Texas Instruments to meet the stringent demands of the automotive and industrial markets. This device employs TI's cutting-edge capacitive isolation technology to facilitate the transfer of digital signals across an isolation barrier, ensuring system safety and signal integrity.

Key Features:

  • High Isolation Voltage: With an isolation voltage of 5000 Vrms for 1 minute, the ISO6762QDWRQ1 provides excellent protection against high voltage spikes and surges, making it suitable for applications that require strict electrical isolation.
  • Robust Electromagnetic Compatibility (EMC): This product boasts a high immunity to electromagnetic interference (EMI) and low emissions, ensuring reliable performance in electrically noisy environments.
  • Wide Temperature Range: The operating temperature range of -40°C to +125°C allows for deployment in a variety of harsh environments typical of automotive and industrial applications.
  • High Data Rates: It supports data rates up to 150 Mbps, allowing for fast and efficient data transfer across the isolation barrier without compromising on signal quality.
  • Fail-Safe Outputs: The device ensures that the outputs assume a known state when the inputs are not powered, enhancing the safety of the system it's integrated into.

Applications:

The ISO6762QDWRQ1 is ideal for use in a wide range of applications where isolation is critical for safety and performance, such as:

  • Automotive systems, including Battery Management Systems (BMS), On-Board Chargers (OBC), and Inverter Controls.
  • Industrial automation, including Programmable Logic Controllers (PLCs), Motor Drives, and Industrial Networking.
  • Medical equipment that requires safety and precision.

Quality and Reliability:

As with all Texas Instruments products, the ISO6762QDWRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring automotive-grade reliability and performance. Additionally, it comes in a SOIC-16 wide-body package, which provides enhanced insulation and creepage distance necessary for high-voltage applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0890 $53.1570
30+ $3.3551 $100.6530
47+ $3.2502 $152.7594
64+ $3.1454 $201.3056
83+ $3.0405 $252.3615
111+ $2.7260 $302.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess