EN
  • EN
  • DE

ISO721MMDREP

Part No ISO721MMDREP
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 4KV 1CH GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Isolation Voltage 4000Vpk
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 1ns
Rise and Fall Time 1ns, 1ns
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 1049075-ISO721MMDREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO721MMDREP CAD Model

Description

The ISO721MMDREP is a robust, high-performance digital isolator manufactured by Texas Instruments. Designed to ensure signal integrity while providing isolation in electrical circuits, this component is a critical part of many industrial, medical, and telecommunications systems. The ISO721MMDREP utilizes TI's cutting-edge capacitive isolation technology to achieve high-speed data transfer with low power consumption.

Key Features

  • High Isolation Voltage: With an isolation voltage of 2500 Vrms, this digital isolator provides excellent protection against high voltage transients, making it suitable for safety-critical applications.
  • High-Speed Performance: It supports data rates up to 25 Mbps, ensuring rapid communication between isolated domains without sacrificing signal integrity.
  • Low Power Consumption: The ISO721MMDREP is designed for efficiency, with a low power consumption that helps to minimize heat generation and improve system reliability.
  • Robust Electromagnetic Compatibility (EMC): It offers excellent noise immunity and low emissions, which helps in maintaining performance in electrically noisy environments.
  • Wide Operating Temperature Range: With an operating temperature range from -55°C to +125°C, the ISO721MMDREP is built to withstand extreme environmental conditions.
  • Failsafe Outputs: In the event of input power or signal loss, the device ensures that the outputs assume a known state, providing additional system safety.

Applications

The ISO721MMDREP is suitable for a wide range of applications due to its high isolation and fast communication capabilities. It is commonly used in:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated SPI, I2C, or RS-485/RS-232 interfaces
  • Power supply control and monitoring
  • Mixed-signal data acquisition systems

With its combination of high-speed data transfer, robust isolation, and low power consumption, the ISO721MMDREP from Texas Instruments is an excellent choice for designers looking to enhance system safety and reliability in challenging environments.

You May Also Be Interested in

NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8729 $65.6187
6+ $17.9470 $107.6820
9+ $17.3862 $156.4758
12+ $16.8253 $201.9036
16+ $16.2645 $260.2320
21+ $14.5820 $306.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess