EN
  • EN
  • DE

ISO7221MDR

Part No ISO7221MDR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DUAL DIGITAL ISOLATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 1ns
Rise / Fall Time (Typ) 1ns, 1ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1190646-ISO7221MDR
Manufacturer Homepage www.ti.com
Family Name ISO7221M
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Portable Devices, LED Lighting, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ISO7221MDR CAD Model

Description

Introducing the ISO7221MDR Digital Isolator from Texas Instruments

The ISO7221MDR represents a significant advancement in digital signal isolation, brought to you by Texas Instruments, a leader in semiconductor solutions. This robust digital isolator is designed to provide high electromagnetic immunity and low emissions while isolating CMOS or LVCMOS digital I/Os. Its applications are diverse, ranging from industrial automation and motor control to medical equipment and green energy solutions.

Key Features

  • Dual-Channel Isolation: The ISO7221MDR comes with two independent isolation channels, with each channel having a logic input and output buffer separated by a silicon dioxide (SiO2) insulation barrier. This design ensures a high level of signal integrity and isolation.
  • High-Speed Operation: It supports data rates up to 25 Mbps, making it suitable for high-speed digital interfaces that require isolation.
  • Low Power Consumption: With its low power consumption, the ISO7221MDR is an energy-efficient choice for power-sensitive applications.
  • Robust Isolation: The device provides 4000-VPK isolation for 1 minute per UL 1577 and is capable of withstanding isolation voltage of 800 VRMS for up to 60 seconds.
  • Wide Temperature Range: It operates over a wide temperature range of -40°C to +125°C, ensuring reliability in extreme conditions.
  • Fail-Safe Design: The ISO7221MDR features a fail-safe design that ensures a logic high output when inputs are open, shorted, or undriven, enhancing system safety.

Package and Quality

The ISO7221MDR is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device is characterized for operation from -40°C to +125°C, and it is compliant with RoHS standards, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

Its dual-channel configuration and high-speed data transfer capabilities make the ISO7221MDR an ideal choice for a variety of applications. It is particularly useful in:

  • Industrial automation systems
  • Motor control circuits
  • Medical equipment with stringent isolation requirements
  • Solar inverters and other green energy technologies
  • Isolated sensor interfaces

With the ISO7221MDR, Texas Instruments continues to deliver innovative, reliable, and high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0619 $51.5475
60+ $1.6918 $101.5080
92+ $1.6390 $150.7880
127+ $1.5861 $201.4347
164+ $1.5332 $251.4448
219+ $1.3746 $301.0374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess