The V30327-T1-E1 is a transient voltage suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching.
Applications:
- Telecommunications equipment
- Industrial control systems
- Consumer electronics
- Power supplies
- Data lines
Features:
- Unidirectional TVS diode
- Low clamping voltage
- High surge capability
- Fast response time
- RoHS compliant
Benefits:
- Provides robust protection against voltage transients
- Increases system reliability
- Reduces downtime
- Extends product lifespan
- Simple to implement
Additional Details:
The V30327-T1-E1 has a standoff voltage of 27V and a clamping voltage of approximately 43V at a peak pulse current of 8/20μs. It comes in a surface-mount package (SMA) and is designed for high-volume manufacturing. Its fast response time ensures that it can quickly clamp transient voltages, preventing damage to downstream components. The device is particularly useful in applications where space is limited, thanks to its compact SMA package. It operates over a wide temperature range, making it suitable for use in harsh environments.
Key Specifications:
- Stand-off Voltage: 27V
- Clamping Voltage: ~43V
- Package: SMA
- Polarity: Unidirectional