EN
  • EN
  • DE

NCR18650B

Part No NCR18650B
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description Lithium Ion Rechargeable Battery 3.6V 3350mAh 18650 Cell
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962159-NCR18650B
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCR18650B CAD Model

Description

The NCR18650B is a high-capacity Lithium-Ion rechargeable battery manufactured by Panasonic. It is widely used in various applications due to its high energy density, long cycle life, and reliable performance.

Applications

  • Laptop Computers
  • Power Tools
  • Electric Vehicles
  • Flashlights
  • Portable Electronic Devices

Features

  • High Capacity: Typically around 3400 mAh, providing long run times.
  • Lithium-Ion Chemistry: Offers high energy density and low self-discharge rate.
  • Long Cycle Life: Can withstand hundreds of charge-discharge cycles.
  • Nominal Voltage: 3.6V or 3.7V, depending on the manufacturer's specification.
  • Internal Protection Circuit (Optional): Some versions include a protection circuit to prevent overcharge, over-discharge, and short circuits.
  • Standard 18650 Size: Compatible with various battery holders and devices designed for 18650 batteries.

Benefits

  • Extended Run Time: High capacity provides longer operation times for portable devices.
  • Rechargeable: Can be recharged multiple times, reducing the need for disposable batteries.
  • Reliable Performance: Panasonic is a reputable manufacturer known for producing high-quality batteries.
  • Versatile Use: Suitable for a wide range of applications.
  • Safe Operation: Optional protection circuit enhances safety by preventing battery damage and potential hazards.

Additional Details

The NCR18650B is a cylindrical battery with a diameter of 18 mm and a length of 65 mm. It is essential to use appropriate chargers designed for Lithium-Ion batteries to ensure safe and efficient charging. The battery's performance is affected by temperature, with optimal performance typically observed at room temperature. It is crucial to handle Lithium-Ion batteries with care to prevent damage and potential hazards.

It's a popular choice for applications requiring high energy density and long cycle life such as electric vehicles and power tools. Due to the potential hazards involved with Lithium-Ion batteries, it is essential to follow the manufacturer's guidelines for charging, storage, and disposal.

You May Also Be Interested in

Sunlord
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess