EN
  • EN
  • DE

ISO7240CFQDWRQ1

Part No ISO7240CFQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description HIGH-SPEED QUAD DIGITAL ISOLATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 4000Vpk
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 45ns, 45ns
Pulse Width Distortion (Maximum) 5ns
Rise / Fall Time (Typ) 2ns, 2ns
Operating Supply Voltage 3.15 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1190664-ISO7240CFQDWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7240CF
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7240CFQDWRQ1 CAD Model

Description

Overview of Texas Instruments ISO7240CFQDWRQ1

The ISO7240CFQDWRQ1 is a robust, high-performance quad-channel digital isolator manufactured by Texas Instruments. Designed to ensure signal integrity while providing isolation in challenging environments, this component is an ideal choice for a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • High Isolation Voltage: This device offers an isolation voltage of 3000 VRMS for 1 minute per UL 1577, providing reliable protection against high voltage spikes and surges.
  • Quad-Channel Isolation: With four isolated channels, the device supports flexible configurations, with three forward and one reverse-direction channels.
  • High Speed: The ISO7240CFQDWRQ1 supports data rates up to 25 Mbps, making it suitable for high-speed communication protocols.
  • Low Power Consumption: It features low power consumption, which is crucial for energy-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): The device boasts excellent EMC performance, which includes low emissions and high immunity to disturbances, ensuring stable operation in electrically noisy environments.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, accommodating the demanding conditions of automotive and industrial applications.
  • Fail-Safe Design: The ISO7240CFQDWRQ1 has a fail-safe design that ensures a known default output state when inputs are not active.

Applications

This digital isolator is suitable for various applications, including:

  • Isolated SPI Interfaces
  • Isolated CAN Communication
  • Industrial Automation and Control Systems
  • Automotive Systems
  • Medical Equipment

Package and Quality

The ISO7240CFQDWRQ1 comes in a wide-body SOIC-16 package, ensuring sufficient creepage and clearance distances for reliable isolation. It is also qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard, which guarantees the reliability and performance needed for automotive-grade components.

With its combination of high-speed data transfer, robust isolation capabilities, and reliable performance under extreme conditions, the Texas Instruments ISO7240CFQDWRQ1 is a top choice for designers looking to incorporate isolation in their digital communication interfaces.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0524 $56.3668
14+ $7.5427 $105.5978
21+ $7.2879 $153.0459
30+ $6.7783 $203.3490
39+ $6.5234 $254.4126
48+ $6.2686 $300.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,029 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess