EN
  • EN
  • DE

ISO7521TDW

Part No ISO7521TDW
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1210+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 738881-ISO7521TDW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7521TDW CAD Model

Description

The Texas Instruments ISO7521TDW is a robust digital isolator designed to provide high-performance signal isolation for a wide range of applications. This component is an essential choice for systems that require reliable isolation between different voltage domains, especially in industrial, medical, and communication sectors.

Key Features

  • High Isolation Voltage: ISO7521TDW offers an isolation voltage of 4000 VPK, ensuring a high degree of protection against voltage transients and surges, thus safeguarding sensitive circuitry.
  • Dual-Channel: It features two isolated channels with bidirectional communication capability, which allows for versatile design options and simplifies PCB layout.
  • High Data Rates: The device supports data rates up to 25 Mbps, making it suitable for high-speed communication protocols without compromising data integrity.
  • Low Power Consumption: Designed to be energy-efficient, the ISO7521TDW operates with low power consumption, which is critical for power-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): Excellent EMC performance with low emissions and high immunity enables reliable operation in electrically noisy environments.
  • Wide Temperature Range: The operational temperature range from -40°C to +125°C allows the device to function reliably in extreme temperature conditions.

Applications

Due to its high isolation and fast communication capabilities, the ISO7521TDW is well-suited for various applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Motor control circuits
  • Data communication for power systems
  • Isolated SPI, I2C, or UART interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO7521TDW is no exception. It is built with the reliability and longevity required for mission-critical applications, ensuring consistent performance over the product's lifespan.

Ordering Information

The ISO7521TDW is available in a compact SOIC-16 wide body package, making it easy to integrate into various designs. For detailed ordering and product information, please refer to the Texas Instruments official website or contact authorized distributors.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7875 $53.0250
33+ $3.1077 $102.5541
50+ $3.0106 $150.5300
69+ $2.9135 $201.0315
89+ $2.8164 $250.6596
119+ $2.5250 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess