EN
  • EN
  • DE

ISO7731QDWRQ1

Part No ISO7731QDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH 16SOIC / General Purpose Digital Isolator 5000Vrms 3 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.3ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7731
Other Names 296-45243-2,296-45243-1,-296-45243-1,296-45243-6,2156-ISO7731QDWRQ1,TEXTISISO7731QDWRQ1
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243840-ISO7731QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7731QDWRQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7731QDWRQ1

The ISO7731QDWRQ1 from Texas Instruments is a high-performance, triple-channel digital isolator designed to provide robust signal isolation in a wide range of automotive and industrial applications. This advanced component is an essential solution for systems that require strict electrical isolation between their input and output for safety, noise immunity, and signal integrity purposes.

Key Features

  • Robust Isolation: With a capability to isolate voltages up to 3000 VRMS for 1 minute per UL, the ISO7731QDWRQ1 ensures reliable operation in environments with high voltage differentials.
  • High-Speed Operation: The device supports data rates up to 100 Mbps, making it suitable for high-speed communication requirements without compromising signal integrity.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for automotive and battery-powered applications.
  • Wide Temperature Range: The operating temperature range from -40°C to +125°C allows for deployment in harsh environments.
  • Automotive Grade: As a Q1-qualified component, it meets the stringent requirements of the automotive industry, including stress tests for reliability and performance.
  • Fail-Safe Outputs: The device ensures that the outputs will be in a known state when the inputs are not powered, enhancing the safety of the system.

Applications

The ISO7731QDWRQ1 is versatile and can be used in various applications, including:

  • Automotive systems such as battery management, powertrain, and infotainment systems.
  • Industrial automation, including programmable logic controllers (PLCs) and motor control systems.
  • Medical equipment where electrical isolation is critical for patient safety.
  • Any system requiring a reliable data interface with isolation, such as CAN, SPI, or I2C communications.

Package and Quality

The ISO7731QDWRQ1 comes in a SOIC-16 wide-body package that is suitable for surface-mount technology (SMT). Its lead-free construction and RoHS compliance make it an environmentally friendly choice for modern electronic systems. With Texas Instruments' reputation for quality and reliability, you can be confident in the performance and longevity of this digital isolator in your applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5095 $54.1140
28+ $3.7001 $103.6028
42+ $3.5845 $150.5490
58+ $3.4689 $201.1962
75+ $3.3533 $251.4975
100+ $3.0064 $300.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess