EN
  • EN
  • DE

ISO7740DBQ

Part No ISO7740DBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SSOP / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7740
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349652-ISO7740DBQ
Ultra Librarian 3D Model Ultra Librarian ISO7740DBQ CAD Model

Description

The ISO7740DBQ from Texas Instruments is a high-performance, quad-channel digital isolator designed to offer robust signal isolation for a variety of applications. This component is essential in providing electrical isolation between low-voltage and high-voltage domains, thereby protecting sensitive circuitry and providing noise immunity.

Key Features

  • High Isolation Voltage: The ISO7740DBQ offers an isolation voltage of 5000 Vrms for 1 minute per UL 1577, ensuring safety and reliability in high-voltage applications.
  • High Data Rates: With support for data rates up to 100 Mbps, this isolator is well-suited for high-speed communication protocols.
  • Low Propagation Delay: The device features a low propagation delay, typically 10 ns, which is ideal for time-critical communication systems.
  • Robust Electromagnetic Compatibility (EMC): It offers excellent immunity to electromagnetic interference and low emissions that meet industrial requirements.
  • Quad-Channel Configuration: The isolator contains four independent isolation channels, which can be used in various configurations such as 4/0, 3/1, 2/2, 1/3, and 0/4 (forward/reverse).

Applications

The ISO7740DBQ is suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation
  • Isolated data communication in servers and telecom equipment
  • Power supplies where electrical isolation is required for safety

Quality and Environmental Standards

Texas Instruments is committed to providing high-quality products that meet stringent environmental standards. The ISO7740DBQ is no exception, as it is designed to comply with RoHS directives and is manufactured using environmentally friendly processes.

Package and Availability

The ISO7740DBQ comes in a compact 16-pin SSOP (DBQ) package, making it suitable for space-constrained applications. It is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2364 $55.6380
100+ $1.0145 $101.4500
155+ $0.9828 $152.3340
215+ $0.9511 $204.4865
275+ $0.9194 $252.8350
365+ $0.8243 $300.8695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess