EN
  • EN
  • DE

SCANSTA112SMX

Part No SCANSTA112SMX
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Applications Testing Equipment
Interface IEEE 1149.1
Voltage - Supply 3V ~ 3.6V
Package / Case 100-LFBGA
Supplier Device Package 100-FBGA (10x10)
Mounting Type Surface Mount
Base Product Number SCANSTA112
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664448-SCANSTA112SMX
Ultra Librarian 3D Model Ultra Librarian SCANSTA112SMX CAD Model

Description

The SCANSTA112SMX from Texas Instruments is a sophisticated, high-performance boundary-scan controller designed to enhance test coverage and facilitate system-level debugging. This device is a part of Texas Instruments' extensive range of semiconductor products, known for their reliability and cutting-edge technology.

Key Features:

  • Multiple Test Access Ports (TAPs): The SCANSTA112SMX is equipped with four independent TAPs, allowing simultaneous testing and programming of multiple devices or system boards to improve throughput and reduce test times.
  • Advanced Diagnostics: With its built-in diagnostic capabilities, this controller aids in pinpointing faults effectively, thus accelerating the debug process and system validation.
  • High-Speed Operation: The device supports JTAG test clock speeds, enabling quick and efficient boundary-scan tests and in-system programming of CPLDs, FPGAs, and other JTAG-compliant components.
  • Flexible Interface: The SCANSTA112SMX can interface with a variety of microprocessors and microcontrollers, making it a versatile solution for diverse system architectures.
  • Easy Integration: Its small-footprint 64-LQFP (Low Profile Quad Flat Package) ensures that it can be easily integrated into space-constrained designs without compromising performance.

Applications:

The SCANSTA112SMX is suitable for a wide array of applications, particularly in industries where high reliability and advanced test capabilities are crucial. These include:

  • Telecommunications
  • Automotive systems
  • Defense and aerospace
  • Industrial control systems

Quality and Support:

As with all Texas Instruments products, the SCANSTA112SMX is manufactured to the highest quality standards, ensuring robust performance in the most demanding environments. Customers can also benefit from Texas Instruments' global support network, providing assistance and resources to help integrate the SCANSTA112SMX into their designs seamlessly.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0557 $52.1114
5+ $21.3791 $106.8955
8+ $20.7110 $165.6880
10+ $20.0429 $200.4290
13+ $19.3748 $251.8724
18+ $17.3705 $312.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess