EN
  • EN
  • DE

ISO7760DW

Part No ISO7760DW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series ISO776x
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 6/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.1ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7760
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370711-ISO7760DW
Ultra Librarian 3D Model Ultra Librarian ISO7760DW CAD Model

Description

The ISO7760DW is a high-performance, six-channel digital isolator manufactured by Texas Instruments. This robust component is designed to offer outstanding signal integrity and isolating capabilities, making it an ideal solution for a wide range of industrial, healthcare, and telecommunications applications where isolation is a critical requirement.

Key Features

  • Isolation Channels: The device provides six independent isolation channels with a channel-to-channel isolation of 5.7 kVRMS.
  • High-Speed Data Transfer: It supports data rates up to 100 Mbps, ensuring fast and reliable data communication.
  • Robust Isolation: The ISO7760DW offers reinforced insulation with a withstand voltage of 5 kVrms for 1 minute per UL 1577.
  • Low Power Consumption: The device operates with a low power consumption, which is particularly advantageous in power-sensitive applications.
  • Wide Temperature Range: It is operational over a temperature range of -40°C to +125°C, suitable for extreme environmental conditions.
  • Fail-Safe Outputs: The isolator ensures that the outputs are in a known state when the inputs are not powered.

Applications

The ISO7760DW is versatile and can be used in various applications where signal integrity and isolation are paramount. Its typical applications include:

  • Industrial automation and control systems
  • Motor control circuits
  • Medical equipment with patient electrical isolation
  • Power supplies
  • Isolated sensor interfaces
  • Data communication for Fieldbus networks

Package and Quality

The ISO7760DW comes in a 16-pin SOIC wide-body (DW) package, ensuring a compact footprint while still providing high channel density. The device is characterized for operation from -40°C to +125°C. Texas Instruments is committed to the highest quality and reliability standards, and this product is no exception, providing performance that can be relied upon in critical systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8096 $50.5728
44+ $2.3053 $101.4332
68+ $2.2332 $151.8576
93+ $2.1612 $200.9916
120+ $2.0892 $250.7040
161+ $1.8730 $301.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess