EN
  • EN
  • DE
  • IT

ISO7762FDBQ

Part No ISO7762FDBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 6CH GP 16SSOP  /  General Purpose Digital Isolator 3000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series ISO776x
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/2
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.1ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7762
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ISO7762FDBQ-ND,296-48815
Standard Package 75
Win Source Part Number 1007662-ISO7762FDBQ
Ultra Librarian 3D Model Ultra Librarian ISO7762FDBQ CAD Model

Description

Product Overview: Texas Instruments ISO7762FDBQ

The Texas Instruments ISO7762FDBQ is a state-of-the-art, high-performance, six-channel digital isolator designed to provide robust communication and isolation for a wide range of industrial and telecom applications. It utilizes TI's proprietary capacitive isolation technology to ensure signal integrity and reliability across its isolation barrier.

Key Features

  • High Isolation Voltage: With an isolation voltage of 5000 Vrms for 1 minute, the ISO7762FDBQ ensures safe and reliable operation in high-voltage environments.
  • Robust Data Rates: It supports data rates up to 100 Mbps, making it suitable for high-speed communication protocols.
  • Low Propagation Delay: The device features a low propagation delay, typically 10.7 ns, minimizing latency in critical communication paths.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring performance in extreme conditions.
  • Fail-Safe Design: The outputs are designed to default to a known state if the input power is lost, enhancing system safety.
  • Robust EMC Performance: The ISO7762FDBQ offers high immunity to electromagnetic interference and low emissions that meet or exceed industry standards.

Applications

The ISO7762FDBQ is ideal for a variety of applications where isolation is crucial, such as:

  • Industrial automation and control systems
  • Motor control circuits
  • Power converters
  • Medical equipment
  • Telecommunication systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the ISO7762FDBQ is no exception. It is built to meet the stringent requirements of industrial applications and is rigorously tested to ensure it meets TI's quality standards.

Package and Availability

The ISO7762FDBQ is available in a compact 16-pin SSOP (Shrink Small Outline Package) that is optimized for space-constrained applications. It is also RoHS compliant and is available for order through Texas Instruments' distribution network.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 5000VRMS 6CH GP 16SOIC
Lowest to $3.3373
Skyworks Solutions Inc.
DGT ISOL 5000VRMS 2CH I2C 16SOIC
Lowest to $16.0291
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 4CH GP 16SOIC
Lowest to $5.3786
Analog Devices Inc.
DGTL ISO 3000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 3000Vrms 6 Channel 150Mbps 75kV/μs CMTI 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.2421
Skyworks Solutions Inc.
DGTL ISO 5000VRMS 1CH GP 6DIP GW
Lowest to $4.7736
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.8896
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 2CH GP 8SOIC
Lowest to $4.3467
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to $2.8905
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 4CH GP 16QSOP
Lowest to $2.2046

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0111 $57.2109
46+ $2.4706 $113.6476
71+ $2.3934 $169.9314
97+ $2.3162 $224.6714
126+ $2.2390 $282.1140
168+ $2.0074 $337.2432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess