EN
  • EN
  • DE

ISO7820LLDWR

Part No ISO7820LLDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5.7KV GEN PURP 16SOIC / High-Performance, 8000-VPK Reinforced Isolated Dual-LVDS Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 25ns, 25ns
Pulse Width Distortion (Maximum) 4.5ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807177-ISO7820LLDWR
Ultra Librarian 3D Model Ultra Librarian ISO7820LLDWR CAD Model

Description

The ISO7820LLDWR is a cutting-edge digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is engineered to provide high electromagnetic immunity and low emissions at low power consumption while maintaining a high level of digital signal integrity.

Key Features

  • High Isolation Voltage: With an isolation voltage of 5000 Vrms for 1 minute, the ISO7820LLDWR ensures safe and reliable operation in high-voltage environments.
  • High Data Rates: This device supports data rates up to 100 Mbps, making it suitable for high-speed communication requirements.
  • Low Propagation Delay: The low propagation delay of typically 11 ns provides rapid signal transmission, minimizing latency in critical applications.
  • Dual-Channel Isolation: It features two isolated channels in a forward and reverse direction, which enhances design flexibility.
  • Robust Electromagnetic Compatibility (EMC): Designed for high noise environments, it offers low emissions and high immunity to electromagnetic interference.
  • Wide Temperature Range: The device operates reliably over an industrial temperature range of -40°C to +125°C.

Applications

The ISO7820LLDWR is ideal for various industrial applications, including but not limited to:

  • Motor control systems
  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated data communication for CAN, RS-485, RS-232
  • Power supply control and monitoring

Package and Quality

This device is offered in a compact 16-pin SOIC package, making it easy to integrate into a variety of circuit designs. It is also characterized for partial discharge performance, ensuring long-term reliability and performance. The ISO7820LLDWR is compliant with regulatory standards, ensuring a high-quality solution for electrical isolation in sensitive applications.

For engineers and designers looking for a reliable and high-performance digital isolator, the ISO7820LLDWR from Texas Instruments represents an excellent choice, combining advanced features with proven technology.

You May Also Be Interested in

Texas Instruments
GENERAL-PURPOSE, DUAL-CHANNEL, 1
Lowest to $1.5135
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Analog Devices Inc.
DGTL ISO 2500VRMS 2CH GP 20SSOP
Lowest to $16.0075
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.2613
Texas Instruments
DGTL ISO 3000VRMS 6CH 16SSOP
Lowest to $8.7314
2Pai Semiconductor
75kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.3490
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.3639
Analog Devices Inc.
2-CHANNEL REINFORCED DIIGITAL IS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0015 $54.0090
14+ $7.3858 $103.4012
21+ $7.1550 $150.2550
29+ $6.9242 $200.8018
38+ $6.6934 $254.3492
50+ $6.0010 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,440 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess