EN
  • EN
  • DE

ISOW7743DFMR

Part No ISOW7743DFMR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description LOW-EMISSIONS, LOW-RIPPLE, QUAD-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203252-ISOW7743DFMR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Series ISOW774x
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power Yes
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Ultra Librarian 3D Model Ultra Librarian ISOW7743DFMR CAD Model

Description

Explore the ISOW7743DFMR Digital Isolator from Texas Instruments

The ISOW7743DFMR is an advanced digital isolator product designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This robust component is part of TI's extensive portfolio of isolation products, designed to provide reliable signal isolation for a variety of applications, including industrial, automotive, and healthcare systems.

The ISOW7743DFMR features quad-channel digital isolators with integrated high-efficiency, low-emissions DC-DC converters. This integration not only simplifies the design but also enhances the performance by providing isolated power and data in a single package. Each isolation channel supports data rates up to 100 Mbps, making it suitable for high-speed communication requirements.

One of the key benefits of this product is its reinforced isolation, which provides safety and robustness in harsh electrical environments. With an isolation voltage of 5000 VRMS, the ISOW7743DFMR ensures protection against high voltage spikes and transients. This makes it an ideal choice for applications that require stringent isolation standards, such as medical equipment and industrial control systems.

Moreover, the ISOW7743DFMR boasts a low propagation delay and a high CMTI (Common-Mode Transient Immunity) of 85 kV/µs minimum, which is critical for maintaining signal integrity in noisy environments. The device also includes error detection features, such as signal integrity monitors on the isolation channels, to provide additional system reliability.

Designed with efficiency in mind, the integrated DC-DC converter operates with low radiated emissions, which minimizes the need for additional filtering and simplifies EMI (Electromagnetic Interference) compliance. The ISOW7743DFMR comes in a compact 16-SOIC (0.295", 7.50mm Width) package, making it suitable for space-constrained applications.

Whether you are developing advanced industrial automation systems, upgrading automotive electronics, or creating medical devices that demand high isolation and safety standards, the ISOW7743DFMR from Texas Instruments is engineered to meet your needs with reliability and precision.

You May Also Be Interested in

2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Analog Devices Inc.
3.75KV 480MBPS USB DIG ISOLATOR
Lowest to $135.3384
Analog Devices Inc.
DGT ISOL 5000VRMS 4CH CAN 16SOIC
Lowest to $14.5523
Analog Devices Inc.
DGTL ISO 2500VRMS 2CH GP 20SSOP
Lowest to $16.0075
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 40Mbps 150kV/us CMTI SOIC-8
Lowest to $0.1747
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
2Pai Semiconductor
75kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.3490
Texas Instruments
FUNCTIONAL ISOLATIONDUAL-CHANNEL
Lowest to $1.4553
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2625 $53.0500
10+ $10.8821 $108.8210
15+ $10.5420 $158.1300
20+ $10.2020 $204.0400
26+ $9.8619 $256.4094
34+ $8.8417 $300.6178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 673 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess