EN
  • EN
  • DE

MMPF0100NPANES

Part No MMPF0100NPANES
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description Application Processors 2.8V to 4.5V 56-Pin HVQFN EP Tray | IC REG CONV I.MX6 12OUT 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications Converter, i.MX6
Parts Input Voltage (V) 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMT, Wettable Flank
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 732758-MMPF0100NPANES
Family Name MMPF0100
Introduction Date May 17, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMPF0100NPANES CAD Model

Description

Product Overview: MMPF0100NPANES Power Management Integrated Circuit (PMIC)

The MMPF0100NPANES is a sophisticated Power Management Integrated Circuit (PMIC) designed by NXP Semiconductors to meet the demanding power requirements of modern electronic systems. This advanced PMIC is an ideal power solution for processors within the i.MX 6 series, as well as other applications requiring a comprehensive power management system.

Key Features

  • Flexible Power Sequencing: The MMPF0100NPANES PMIC offers a programmable power sequencing option that allows for tailored startup sequences for different system components, ensuring optimal power-up and power-down procedures.
  • Multiple Output Configurations: This PMIC features a wide array of output configurations, including six buck converters and six linear regulators, which provide a versatile power supply solution for various subsystems and peripherals.
  • Smart Power Control: With integrated power control logic, this device facilitates dynamic voltage scaling and power gating, which are essential for power-efficient operation and extended battery life in portable devices.
  • I<sup>2C Interface: The integrated I<sup>2C interface enables system designers to program the PMIC for specific voltage and sequencing requirements, as well as to monitor the system's power status.
  • High Efficiency: The MMPF0100NPANES is designed for high efficiency, reducing power loss and heat generation, which is crucial for maintaining the reliability and performance of the overall system.

Applications

This PMIC is particularly suited for powering complex systems that require multiple power rails and sophisticated power management, such as:

  • Portable and battery-powered devices
  • Embedded systems
  • Automotive infotainment
  • Industrial control units
  • Networking equipment

Technical Specifications

The MMPF0100NPANES PMIC is designed to operate over a wide input voltage range, and its high level of integration helps to minimize the external component count, which can reduce system complexity and cost. It is available in a space-saving 56-QFN package, making it an excellent choice for compact and space-constrained designs.

With its robust design and comprehensive feature set, the MMPF0100NPANES from NXP is a reliable and efficient solution for modern power management challenges.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9871 $59.8452
25+ $4.6654 $116.6350
39+ $4.5045 $175.6755
56+ $4.1827 $234.2312
72+ $4.0219 $289.5768
90+ $3.8611 $347.4990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess