EN
  • EN
  • DE
  • IT

JM38510/05001BCA

Part No JM38510/05001BCA
Manufacturer Texas Instruments
Description CMOS NAND GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1191619-JM38510/05001BCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/05001BCA CAD Model

Description

The JM38510/05001BCA is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in various electronic applications. This particular product is part of the JM38510 series, which is known for its military-grade components designed to meet the stringent requirements of aerospace and defense technologies.

Key Features

  • Military Specifications: The JM38510/05001BCA is manufactured to comply with the exacting standards of military specifications, ensuring robustness and optimal performance in harsh environments.
  • High Reliability: With Texas Instruments' commitment to quality, this component is designed for long-term reliability, ensuring stable operation over its intended lifespan.
  • Wide Operating Temperature Range: The device is capable of operating effectively over a wide temperature range, making it suitable for applications that experience extreme temperature variations.
  • Precision Engineering: Precision engineering and manufacturing processes guarantee that the JM38510/05001BCA meets the precise electrical and physical specifications required for critical applications.

Applications

The JM38510/05001BCA is ideally suited for use in high-reliability applications where failure is not an option. These include:

  • Aerospace and Avionics Systems
  • Military and Defense Equipment
  • Space Exploration Hardware
  • Critical Communication Systems
  • Marine and Subsea Instruments

Technical Specifications

As a product designed for use in demanding applications, the JM38510/05001BCA has a set of technical specifications that ensure it meets the needs of the most challenging systems. The specifications include:

  • Package Type: The device comes in a durable ceramic package that provides additional protection against environmental factors.
  • Quality Grade: It adheres to the highest quality grade as defined by military standards, ensuring top-tier performance and minimal failure rates.
  • Supply Voltage: It operates at a voltage that is compatible with standard military and aerospace systems, ensuring easy integration into existing designs.

For detailed technical specifications, it is recommended to refer to the official Texas Instruments datasheet for the JM38510/05001BCA.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5075 $59.0150
5+ $24.2113 $121.0565
7+ $23.4547 $164.1829
9+ $22.6981 $204.2829
12+ $21.9415 $263.2980
16+ $19.6717 $314.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess