EN
  • EN
  • DE

JM38510/05252BCA

Part No JM38510/05252BCA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 4-ch, 2-input, 3-V to 18-V NOR gates 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Height 5.08 mm
High Level Output Current -4.2 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function NOR
Low Level Output Current 4.2 mA
Max Operating Temperature 125 °C
Max Supply Voltage 18 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Through Hole
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Propagation Delay 90 ns
Quiescent Current 5 µA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 90 ns
Width 6.67 mm
Win Source Part Number 1209201-JM38510/05252BCA
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/05252BCA CAD Model

Description

Product Overview: JM38510/05252BCA by Texas Instruments

The JM38510/05252BCA is a high-precision integrated circuit from Texas Instruments, renowned for its exceptional quality and reliability. This product is part of Texas Instruments' range of military-grade components, designed to meet the stringent requirements of defense and aerospace applications. The JM38510/05252BCA is characterized by its robust performance, even under the most demanding conditions, making it an ideal choice for critical mission applications.

Key Features and Benefits

  • Durable Construction: Manufactured to withstand extreme environments, the JM38510/05252BCA operates effectively in a wide temperature range and is resistant to shock and vibration.
  • High Precision: This component is engineered for precise operation, ensuring consistent and reliable performance in systems where accuracy is paramount.
  • Long-Term Availability: As a part of Texas Instruments' commitment to supporting long-lifecycle applications, the JM38510/05252BCA is designed for extended availability, making it a dependable choice for long-term projects.
  • Quality Assurance: The JM38510/05252BCA comes with a guarantee of quality, backed by Texas Instruments' rigorous testing protocols and quality control processes.

Applications

The JM38510/05252BCA is versatile and can be integrated into various high-reliability systems, including:

  • Avionics and on-board systems in aircraft
  • Space exploration vehicles and satellites
  • Military communication equipment
  • Navigation and guidance systems
  • Critical infrastructure controls

Technical Specifications

The JM38510/05252BCA boasts a set of technical specifications that make it well-suited for applications requiring military-grade components:

  • Operating Temperature Range: Specified by the military standards
  • Package Type: Hermetically sealed to ensure protection against environmental factors
  • Compliance: Meets or exceeds the military standards for electronic components

With its combination of durability, precision, and Texas Instruments' reputation for quality, the JM38510/05252BCA is an excellent choice for system designers seeking a reliable component for their high-stakes applications.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess