EN
  • EN
  • DE

CD4047BFX

Part No CD4047BFX
Manufacturer Intersil Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051518-CD4047BFX
Categories OEM Parts(C-E)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4047BFX CAD Model

Description

The CD4047BFX is a low-power monostable/astable multivibrator manufactured by Intersil Corporation (now Renesas). It's a versatile CMOS integrated circuit used for generating precise timing pulses and oscillations. The 'BFX' suffix often indicates a specific package type (e.g., SOIC) and temperature range.

Applications

  • Timing circuits: Used in applications requiring precise timing pulses, such as timers and clocks.
  • Frequency dividers: Divides input frequencies by a specified factor.
  • Pulse generators: Generates pulses of specific durations.
  • Time delay circuits: Creates controlled time delays.
  • Touch control systems: Used in touch-sensitive applications.

Features

  • Monostable and astable operation: Can be configured for either monostable (one-shot) or astable (oscillator) operation.
  • Low power consumption: CMOS technology enables low power operation.
  • Wide operating voltage range: Operates over a wide voltage range.
  • High noise immunity: CMOS logic provides excellent noise immunity.
  • Buffered outputs: Provides buffered outputs for driving other circuits.

Benefits

  • Precise timing: Generates accurate and stable timing pulses.
  • Energy efficient: Low power consumption minimizes energy usage.
  • Flexible operation: Can be configured for various timing applications.
  • Reliable performance: High noise immunity ensures reliable operation in noisy environments.
  • Easy to interface: Buffered outputs simplify interfacing with other circuits.

Additional Details

The CD4047BFX can be configured using external resistors and capacitors to set the timing parameters. It features complementary outputs, providing both a Q and Q-bar output. The monostable mode generates a single pulse of a specific duration when triggered, while the astable mode generates a continuous stream of pulses. The trigger input is typically edge-sensitive. Renesas datasheets (formerly Intersil) offer detailed specifications, including timing equations, input characteristics, and output drive capabilities.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0227
Kemet
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess