EN
  • EN
  • DE

AT24C04N-10SU

Part No AT24C04N-10SU
Manufacturer Atmel
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP-8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 729611-AT24C04N-10SU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C04N-10SU CAD Model

Description

The AT24C04N-10SU is a 4-kilobit (512 x 8) Serial EEPROM from Atmel (now Microchip Technology). It employs a 2-wire serial interface, making it ideal for applications requiring non-volatile data storage in a compact and easily integrable format. With its low-power operation and wide voltage range, this EEPROM is well-suited for portable and low-power systems. It's commonly utilized for storing configuration data, user preferences, and calibration parameters.

Applications:

  • Consumer Electronics: Storing user profiles, settings, and other persistent data in devices such as digital cameras, MP3 players, and remote controls.
  • Security Systems: Used in alarm systems and access control devices for storing security codes and event logs.
  • Metering Systems: Retaining calibration data and accumulated usage information in electricity, water, and gas meters.
  • Automotive Electronics: Employed in car radios, engine control units, and other automotive systems for storing configuration settings and diagnostic information.
  • Industrial Equipment: Storing machine settings, calibration data, and operating parameters in industrial control systems.

Features:

  • 4Kb (512 x 8) EEPROM: Offers 4 kilobits of non-volatile storage capacity.
  • 2-Wire Serial Interface: Utilizes the I2C protocol for simplified communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates over a wide voltage range, typically from 1.8V to 5.5V.
  • Low Power Consumption: Designed for low power consumption in both active and standby modes.
  • Write Protection: Includes a write protection feature to prevent accidental data corruption.
  • Self-Timed Write Cycle: Automates the write cycle timing, simplifying the write process.
  • High Reliability: Provides excellent endurance and data retention characteristics.
  • Small Outline Package (SOIC): The "SU" designation indicates a small outline package for space-constrained applications.

Benefits:

  • Non-Volatile Data Storage: Ensures that data is retained even when power is removed.
  • Simple Interface: The 2-wire interface simplifies integration with microcontrollers and other peripherals.
  • Low Power: Ideal for battery-powered and energy-efficient applications.
  • Data Protection: Protects stored data from unintentional modification.
  • Reliable Performance: Offers reliable data storage and retrieval over a wide range of operating conditions.

Additional Details:

The AT24C04N-10SU comes in an 8-pin SOIC package and is designed for surface mounting on printed circuit boards. Its operating temperature range typically spans from -40°C to +85°C, allowing it to be used in a variety of environments. It supports standard and fast I2C modes for communication. The write cycle time is usually around 5 ms. The address selection inputs enable multiple devices to coexist on the same I2C bus. The AT24C04N family is well-regarded for its reliability and is commonly employed in applications requiring dependable non-volatile memory.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2645 $58.1900
535+ $0.2171 $116.1485
825+ $0.2102 $173.4150
1,140+ $0.2033 $231.7620
1,475+ $0.1964 $289.6900
1,965+ $0.1767 $347.2155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess