EN
  • EN
  • DE

JM38510/31504BEA

Part No JM38510/31504BEA
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54LS161A SYNCHRONOUS 4-BIT COUNT / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54LS
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 32 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number JM38510
Standard Package 29 pcs
HTSUS 0000.00.0000
Win Source Part Number 608983-JM38510/31504BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/31504BEA CAD Model

Description

The JM38510/31504BEA is a precision integrated circuit manufactured by Texas Instruments, designed to offer reliable performance in a broad range of applications. This product is part of Texas Instruments' military-grade offerings, ensuring it meets the stringent requirements for high-reliability and performance under extreme conditions.

Key Features

  • High Precision: The device is engineered for accuracy and stability, which is crucial for military and aerospace applications where precision is non-negotiable.
  • Durable: It is built to withstand harsh environments, featuring a robust design that can endure high temperatures, vibrations, and other challenging conditions.
  • Versatile: JM38510/31504BEA can be used in a variety of electronic systems, making it a flexible solution for different technological needs.
  • Quality Assurance: As with all Texas Instruments products, this integrated circuit is subjected to rigorous testing to ensure it meets the highest quality standards.

Applications

The versatility of the JM38510/31504BEA allows it to be incorporated into a wide range of electronic systems. It is particularly suited for mission-critical applications in the defense sector, including but not limited to:

  • Avionics and aerospace instrumentation
  • Communication equipment
  • Navigation systems
  • Weapon control systems

Technical Specifications

The JM38510/31504BEA boasts technical specifications that make it a top choice for demanding applications. These include:

  • Operating Temperature Range: Specified by the military standards
  • Package Type: Hermetically sealed to ensure protection from environmental factors
  • Quality Level: Manufactured to meet MIL-STD requirements

Conclusion

Texas Instruments' commitment to excellence is embodied in the JM38510/31504BEA. This product is a testament to the company's dedication to providing high-quality, durable, and precise components for critical applications in the military and aerospace sectors. For designers and engineers requiring the utmost in reliability and performance, the JM38510/31504BEA is an exceptional choice.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4965 $52.4475
35+ $2.8690 $100.4150
54+ $2.7793 $150.0822
75+ $2.6897 $201.7275
97+ $2.6000 $252.2000
129+ $2.3310 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess