EN
  • EN
  • DE

JM38510/32404BRA

Part No JM38510/32404BRA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54LS540 OCTAL BUFFERS AND LINE D / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608987-JM38510/32404BRA
Ultra Librarian 3D Model Ultra Librarian JM38510/32404BRA CAD Model

Description

The Texas Instruments JM38510/32404BRA is a high-reliability integrated circuit that belongs to a family of precision monolithic operational amplifiers. Designed to meet stringent military standards, this product is an excellent choice for applications requiring robust performance in challenging conditions.

With its exceptional stability and low offset voltage, the JM38510/32404BRA operational amplifier ensures precise signal amplification with minimal error, making it ideal for high-precision electronic systems. Its wide bandwidth and high slew rate enable it to handle a broad range of frequencies without sacrificing signal fidelity, which is crucial for both analog and digital signal processing tasks.

Key Features:

  • High Reliability: Meets military specifications for demanding applications.
  • Precision Performance: Provides low offset voltage and high stability for accurate signal amplification.
  • Wide Bandwidth: Offers a broad frequency response suitable for various signal processing needs.
  • High Slew Rate: Ensures fast response times and efficient handling of rapid signal changes.
  • Durable Construction: Built to withstand extreme temperatures and environmental conditions.

The JM38510/32404BRA is packaged in a robust, hermetically sealed package that protects the internal circuitry from moisture, dust, and other environmental factors. This packaging, coupled with the device's inherent design robustness, makes it a reliable choice for mission-critical systems in aerospace, defense, and other high-reliability industries.

Texas Instruments' commitment to quality ensures that the JM38510/32404BRA operational amplifier not only meets the required military standards but also provides consistent performance over its operational lifespan. Whether you're designing flight control systems, navigation equipment, or sensitive instrumentation, the JM38510/32404BRA from Texas Instruments is a component you can trust to deliver precision and durability.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess