EN
  • EN
  • DE

LM4040C25QDBZRG4

Part No LM4040C25QDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040C25
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199490-LM4040C25QDBZRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040C25QDBZRG4 CAD Model

Description

Product Overview: LM4040C25QDBZRG4

The LM4040C25QDBZRG4 is a precision micropower shunt voltage reference manufactured by Texas Instruments. This high-quality component is designed to offer a fixed voltage reference of 2.5 volts with an impressive accuracy and stability. It is an essential device for various applications requiring a precise reference voltage, such as power supplies, battery-operated equipment, and data acquisition systems.

Key Features

  • Reference Voltage: Provides a stable 2.5V output with a tolerance as low as ±0.1% at 25°C.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring minimal deviation across a wide operating temperature range.
  • Low Operational Current: Operates with a minimal quiescent current, making it suitable for battery-powered devices.
  • Package: Available in a compact SOT-23 package, the LM4040C25QDBZRG4 is ideal for space-constrained applications.
  • Long-term Stability: Exhibits excellent long-term stability, ensuring consistent performance over the product's lifespan.
  • Reverse Breakdown Voltage: The device is characterized for reverse breakdown voltage performance, providing reliable operation.

Applications

  • Portable, battery-powered equipment
  • Power supplies and power management systems
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Instrumentation and test equipment

Quality and Reliability

The LM4040C25QDBZRG4 is built to Texas Instruments' high standards of quality and reliability. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. With its robust design, this voltage reference provides system designers with a dependable solution for precision voltage calibration.

Environmental Compliance

Compliant with RoHS directives, the LM4040C25QDBZRG4 is designed with environmental considerations in mind, ensuring a reduced ecological footprint without compromising performance.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7209 $50.4630
150+ $0.6753 $101.2950
230+ $0.6525 $150.0750
330+ $0.6069 $200.2770
430+ $0.5841 $251.1630
535+ $0.5613 $300.2955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess