The KIA78S05P-AT is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable and regulated 5V output voltage from a higher input voltage. This regulator is commonly used in various electronic circuits and systems to ensure a consistent and reliable power supply for sensitive components.
Applications:
- Microcontroller power supplies
- Logic circuits
- Instrumentation
- Consumer electronics
- Battery chargers
- Power management systems
Features:
- Fixed 5V output voltage
- Output current up to 1A
- Internal thermal overload protection
- Internal short circuit current limiting
- Output transistor safe area compensation
- TO-220 package for easy heat sinking
Benefits:
- Provides a stable and regulated 5V supply
- Protects against thermal overload and short circuits
- Simplifies power supply design
- Reduces component count
- Improves system reliability
Additional Details:
The KIA78S05P-AT requires only a few external components to create a complete 5V power supply. Input and output capacitors are typically used to improve stability and reduce noise. The regulator has three terminals: input, output, and ground. The input voltage should be higher than the output voltage, typically in the range of 7V to 25V. The TO-220 package allows for efficient heat dissipation, enabling the regulator to deliver up to 1A of output current. The internal thermal overload protection circuit shuts down the regulator when the junction temperature exceeds a safe limit, preventing damage. The short circuit current limiting circuit limits the output current in case of a short circuit, protecting the regulator and the connected circuitry. The output transistor safe area compensation ensures that the regulator operates within its safe operating area, preventing damage due to excessive voltage or current. The KIA78S05P-AT is a cost-effective and reliable solution for providing a regulated 5V power supply in various electronic applications.