EN
  • EN
  • DE

HD74AC74P

Part No HD74AC74P
Manufacturer Renesas Electronics America
Description Dual D-Type Positive Edge-Triggered Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179396-HD74AC74P
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74AC74P CAD Model

Description

The HD74AC74P is a dual D-type flip-flop with preset and clear inputs. This device belongs to the Advanced CMOS (AC) logic family, offering high speed and low power consumption. It is commonly used for data storage, shift registers, and control circuits in digital electronic systems. The '74' designation signifies adherence to the standard 7400-series logic family, ensuring widespread availability and compatibility.

Applications:

  • Data Storage: Storing single bits of data in memory systems and registers.
  • Shift Registers: Implementing shift registers for serial data transmission and manipulation.
  • Control Circuits: Generating timing signals and control sequences in digital systems.
  • Frequency Dividers: Creating frequency dividers for clock signals and timing applications.

Features:

  • Dual D-Type Flip-Flops: Contains two independent D-type flip-flops in a single package.
  • Preset and Clear Inputs: Asynchronous preset (PRE) and clear (CLR) inputs for initializing the flip-flops.
  • High-Speed Operation: Fast propagation delay due to the advanced CMOS technology.
  • Low Power Consumption: CMOS technology ensures low static power consumption.
  • Wide Operating Voltage: Operates over a wide voltage range, typically 2V to 6V.
  • TTL Compatibility: Input logic levels are TTL compatible.

Benefits:

  • Versatile Logic Function: The D-type flip-flop is a fundamental building block in digital design.
  • Easy Initialization: Preset and clear inputs allow for easy initialization of the flip-flops.
  • High Performance: Fast switching speeds enable high-speed operation of digital circuits.
  • Energy Efficient: Low power consumption makes it suitable for battery-powered applications.
  • Industry Standard: Part of the widely used 7400-series logic family, ensuring availability and compatibility.

Additional Details:

The HD74AC74P is typically packaged in a 14-pin DIP (Dual In-line Package). It requires a supply voltage within the specified range (typically 2V to 6V). The propagation delay, which determines the maximum operating frequency, is typically in the nanosecond range. Consult the Renesas datasheet for specific values and detailed timing diagrams. It's important to note that proper decoupling capacitors should be used near the supply pins to ensure stable operation.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess