EN
  • EN
  • DE

TL431APX

Part No TL431APX
Manufacturer Analog Devices Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099563-TL431APX
Categories OEM Parts(T-Z)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL431APX CAD Model

Description

Introducing the TL431APX Precision Shunt Regulator from Analog Devices Inc.

The TL431APX is a versatile, three-terminal, programmable precision shunt regulator from Analog Devices Inc., a leader in high-performance analog technology. This remarkable product is designed to provide a reliable, stable reference voltage and drive capability of up to 100mA, making it an ideal choice for a wide range of applications in power supply and voltage regulation scenarios.

The TL431APX boasts a low output noise voltage, excellent thermal stability, and a typical dynamic output impedance of 0.2 ohms. Adjustable from 2.495V to 36V with two external resistors, this device offers flexibility and precision for designers. Its programmable output voltage can be set to any value in the specified range, ensuring that it meets the specific needs of your application.

Key Features:

  • Programmable Output Voltage: 2.495V to 36V
  • Low Dynamic Output Impedance: 0.2 ohms typical
  • Reference Voltage Tolerance: ±0.5%, ±1%, ±2%, and ±4%
  • Operational from -40°C to +125°C
  • Typical Output Noise Voltage: 0.6 µV/V
  • Sink Current Capability: 1mA to 100mA
  • Fast Turn-on Response

With its high accuracy and stability, the TL431APX is commonly employed in numerous applications, such as adjustable power supplies, switching power supplies, linear power supplies, and battery chargers. It can also be used as a replacement for zener diodes in many applications requiring an improvement in zener performance.

Its robust design ensures that the TL431APX maintains its performance over a wide range of environmental conditions, making it suitable for use in industrial, automotive, and consumer electronics where reliability is paramount. The device is offered in a TO-92 package, providing a compact solution for space-constrained applications.

Analog Devices Inc. has a long-standing reputation for delivering high-quality, reliable components. The TL431APX is no exception and represents an excellent choice for designers seeking a versatile and precise voltage reference solution. With its combination of features, it provides a high level of performance that can enhance the stability and efficiency of your electronic systems.

You May Also Be Interested in

Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess