EN
  • EN
  • DE

ADR430ARZ

Part No ADR430ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise XFET Voltage References with Current Sink and Source Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 30mA
Tolerance ±0.15%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3.5μVp-p
Voltage - Input 4.1 V ~ 18 V
Operating Supply Current 800μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141499-ADR430ARZ
Manufacturer Homepage www.analog.com
Family Name ADR430
Introduction Date December 22, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR430ARZ CAD Model

Description

Product Overview: ADR430ARZ from Analog Devices Inc.

The ADR430ARZ is a precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance product offers a stable and precise reference voltage, making it an essential building block in various electronic applications where accuracy is paramount.

Key Features

  • Output Voltage: The ADR430ARZ provides a fixed output voltage of 2.048 V, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precision in critical applications.
  • Low Temperature Coefficient: The device exhibits a low temperature coefficient of 3 ppm/°C (typical), ensuring stable performance over a wide temperature range.
  • Low Noise: It boasts an impressive low noise performance of 3 µV p-p (0.1 Hz to 10 Hz), making it ideal for sensitive applications such as medical instrumentation and high-end data acquisition systems.
  • Wide Supply Range: The ADR430 operates with a supply voltage range from 4.096 V to 18 V, providing flexibility in various system designs.
  • Sink and Source Capability: This device can sink and source up to 30 mA, allowing it to drive heavy loads when necessary.
  • Package: Housed in a compact SOIC-8 package, the ADR430ARZ is suitable for space-constrained applications.

Applications

The ADR430ARZ is versatile and can be used in a wide array of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • Battery-powered devices

Reliability and Quality

Analog Devices Inc. is committed to providing high-quality products. The ADR430ARZ is no exception, with its robust design ensuring long-term reliability. It is also supported by comprehensive technical documentation and customer support, making integration into your designs as seamless as possible.

For engineers and designers looking for a dependable and precise voltage reference, the ADR430ARZ from Analog Devices Inc. stands out as an excellent choice, combining performance with versatility to meet the demands of today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1136 $52.4544
10+ $10.7599 $107.5990
15+ $10.4237 $156.3555
20+ $10.0874 $201.7480
26+ $9.7512 $253.5312
35+ $8.7424 $305.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,902 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess