EN
  • EN
  • DE

FGL40N120AN

Part No FGL40N120AN
Manufacturer Fairchild/ON Semiconductor
Description 1200V NPT IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174197-FGL40N120AN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Motor Drive & Control, Power Management
Ultra Librarian 3D Model Ultra Librarian FGL40N120AN CAD Model

Description

The FGL40N120AN is a 1200V, 40A Field Stop IGBT (Insulated Gate Bipolar Transistor) from Fairchild Semiconductor, now part of ON Semiconductor. This IGBT is designed for high-voltage, high-current applications requiring efficient switching performance.

Applications

  • High-voltage inverters
  • Solar inverters
  • Welding equipment
  • Induction heating systems
  • Motor control drives

Features

  • 1200V Blocking Voltage: Designed for high-voltage applications.
  • 40A Continuous Collector Current: Capable of handling high current loads.
  • Field Stop Technology: Enhances switching performance and reduces switching losses.
  • Low VCE(sat): Low saturation voltage minimizes conduction losses.
  • Fast Switching Speed: Optimized for high-frequency switching applications.
  • TO-264 Package: Provides efficient heat dissipation.

Benefits

  • High Efficiency: Low conduction and switching losses contribute to high efficiency.
  • Improved Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Circuit Design: Integrated features simplify circuit design and reduce component count.
  • High Power Handling: Capable of handling high voltage and current requirements.
  • Effective Thermal Management: TO-264 package facilitates efficient heat dissipation.

The FGL40N120AN utilizes field stop technology to achieve a good balance between conduction and switching losses. It is commonly used in applications where high efficiency and reliable high-voltage switching are required. The IGBT's parameters include a typical VCE(sat) of around 2.0V and a turn-off time of less than 150 ns. Proper gate driving and adequate heat sinking are crucial for achieving optimal performance and preventing damage to the device.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess