EN
  • EN
  • DE

JM38510/33701BEA

Part No JM38510/33701BEA
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULT / Decoder/Demultiplexer 1 x 3:8 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54F
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 753861-JM38510/33701BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/33701BEA CAD Model

Description

Product Overview: JM38510/33701BEA

The JM38510/33701BEA is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of Texas Instruments' range of military-grade products, ensuring reliability and performance even under the most demanding conditions.

Key Features

  • Military Specifications: As a military-grade IC, the JM38510/33701BEA meets stringent MIL-STD requirements, offering exceptional durability and consistent operation in extreme environments.
  • High Performance: Engineered for optimal functionality, this IC delivers top-notch performance, making it suitable for critical applications where failure is not an option.
  • Wide Operating Temperature: The device is capable of operating over a broad temperature range, ensuring reliability across various climatic conditions.
  • Versatility: Thanks to its adaptable design, the JM38510/33701BEA can be utilized in a diverse array of electronic systems, from aviation and defense to complex industrial equipment.
  • Quality Assurance: Texas Instruments' commitment to quality means each unit is rigorously tested to guarantee it meets or exceeds all specified parameters.

Applications

The robustness and high precision of the JM38510/33701BEA make it an ideal choice for mission-critical applications, including:

  • Avionics and aerospace systems
  • Defense electronics
  • Naval and maritime equipment
  • Communications infrastructure
  • Advanced industrial control systems

Product Specifications

The JM38510/33701BEA boasts technical specifications that ensure it can handle the rigorous demands of high-stakes environments:

  • Package Type: The IC comes in a durable package that safeguards the internal circuitry against physical and environmental stressors.
  • Supply Voltage: It operates within a specific voltage range, providing stable performance and compatibility with various power systems.
  • Logic Type: This IC incorporates sophisticated logic technology to deliver efficient and reliable operations.
  • Temperature Range: The extended temperature range allows for operation in environments where temperatures may vary significantly.

With the JM38510/33701BEA, Texas Instruments continues its tradition of providing exceptional electronic components that industry professionals can rely on for their most critical projects.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.0683 $93.0683
2+ $90.0661 $180.1322
3+ $87.0639 $261.1917
4+ $78.0573 $312.2292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess