EN
  • EN
  • DE

L293DNE

Part No L293DNE
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 600mA
Supply Voltage - Operating 4.5 V to 36 V
Voltage - Load 4.5 V to 36 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 018237-L293DNE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Motor Drive & Control, Power Management
Ultra Librarian 3D Model Ultra Librarian L293DNE CAD Model

Description

The L293DNE is an advanced, high-quality integrated circuit (IC) produced by the globally recognized electronics manufacturer, Texas Instruments.

  • Type: Quadruple, high-current, half-H driver
  • Bidirectional Drive Currents: Up to 600-mA
  • Voltages: From 4.5 V to 36 V
  • Applications: Driving inductive loads such as relays, solenoids, DC and bipolar stepping motors, as well as other high-current or high-voltage loads in positive-supply applications.
  • Channels: Four distinct channels
  • Features: Thermal shutdown protection, high noise immunity inputs, and internal ESD protection.
  • Operating Supply Voltage Range: Wide operating supply voltage range
  • Power Consumption: Low
  • Package: 16-pin DIP (Dual In-line Package)

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6632
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,175 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess