EN
  • EN
  • DE

LDC1614RGHT

Part No LDC1614RGHT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Multi-Channel 28-Bit Inductance to Digital Converter (LDC) for Inductive Sensing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Inductance-to-Digital Converter
Resolution (Bits) 28 b
Sampling Rate 1k
Data Interface I2C
Voltage Supply Source Single Supply
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 1195919-LDC1614RGHT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LDC1614
Introduction Date December 18, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LDC1614RGHT CAD Model

Description

The LDC1614RGHT from Texas Instruments is a highly precise inductance-to-digital converter (LDC) that offers a reliable solution for applications requiring the measurement of small inductive changes. This innovative component is part of TI's LDC family and is designed to cater to a wide range of applications, including but not limited to, industrial, automotive, consumer electronics, and IoT devices.

Featuring a 28-bit resolution and a flexible data rate that can reach up to 3.6kSPS, the LDC1614RGHT provides high-resolution inductance measurements, making it ideal for high-performance sensing applications. The device supports up to four inductive sensing channels, which allows for multiple sensor connections and can lead to reduced system complexity and cost.

The LDC1614RGHT operates over a wide supply voltage range from 2.7V to 3.6V, making it versatile for various power environments. Its low power consumption is particularly beneficial for battery-powered applications, ensuring extended operational life without sacrificing performance.

This component is equipped with an I2C interface for communication, allowing for easy integration into existing microcontroller-based systems. The LDC1614RGHT also features built-in temperature and offset compensation, ensuring stable operation across a wide temperature range and improving measurement accuracy.

One of the standout features of the LDC1614RGHT is its noise immunity, which is critical in industrial environments where electromagnetic interference (EMI) can significantly affect the performance of sensitive electronics. The device employs innovative techniques to reject common sources of EMI, ensuring reliable and consistent measurements even in challenging conditions.

Packaged in a compact WQFN-16 housing, the LDC1614RGHT is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable and wearable technology, as well as embedded systems where space is at a premium.

Overall, the Texas Instruments LDC1614RGHT is a versatile and robust solution for precise inductance measurement, providing engineers with the accuracy, reliability, and flexibility needed to develop advanced sensing solutions across a variety of industries.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0878 $53.1414
30+ $3.3541 $100.6230
47+ $3.2492 $152.7124
64+ $3.1444 $201.2416
83+ $3.0396 $252.2868
111+ $2.7252 $302.4972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,555 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess