EN
  • EN
  • DE

LF353MX/NOPB

Part No LF353MX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Wideband Amplifier ±18V 8-Pin SOIC T/R / IC OPAMP JFET 4MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 5mV
Operating Supply Current 3.6mA
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 002481-LF353MX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LF353
Introduction Date April 20, 2002
ECCN EAR99
Country of Origin Malaysia , Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LF353MX/NOPB CAD Model

Description

The LF353MX/NOPB is a high-performance product from Texas Instruments, a renowned manufacturer of semiconductors, which is widely recognized for its innovative and reliable products.

  • Type: Dual operational amplifier (Op-Amp)
  • Input: JFET (Junction Field Effect Transistors)
  • Bandwidth: Wide
  • Slew Rate: High
  • Input Noise: Low
  • Power Supply Voltages: Ranging from ±5V to ±18V
  • Large Signal Voltage Gain: 100 dB
  • Total Harmonic Distortion: 0.02%
  • Design: Internally compensated
  • Compliance: RoHS (Restriction of Hazardous Substances) directive, lead-free (Pb-free) and halogen-free
  • Package: 8-pin SOIC package
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4825 $50.6625
225+ $0.4520 $101.7000
345+ $0.4367 $150.6615
495+ $0.4062 $201.0690
640+ $0.3909 $250.1760
800+ $0.3757 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess