The BSC057N03LS is an N-channel power MOSFET from Infineon Technologies, part of their OptiMOS™ product family. This MOSFET is engineered for high-efficiency power conversion in various applications. Its key strengths include ultra-low on-state resistance (RDS(on)), exceptional switching characteristics, and a robust design, making it ideal for demanding power management scenarios.
Applications:
- Synchronous rectification in switched-mode power supplies (SMPS)
- DC-DC converters for servers and telecom equipment
- OR-ing circuits
- Motor control applications
- Load switching and solid-state relays
Features:
- OptiMOS™ technology: Offers industry-leading RDS(on) for minimal conduction losses.
- Logic Level: Designed for direct microcontroller or logic gate drive.
- 100% Avalanche Tested: Guarantees robustness and reliability under avalanche conditions.
- Pb-free plating: Complies with Restriction of Hazardous Substances (RoHS) directives.
- Halogen-free mold compound: Promotes environmentally conscious manufacturing.
- Very Low RDS(on) at VGS = 4.5 V: Ensures high efficiency even at low gate voltages.
Benefits:
- Superior Energy Efficiency: Minimizes power losses, leading to improved efficiency and reduced operating costs.
- Simplified Circuit Design: Logic level compatibility simplifies gate drive implementation.
- Enhanced System Reliability: Avalanche testing and robust construction ensure reliable performance in harsh conditions.
- Reduced Thermal Management Requirements: Lower power dissipation translates to less heat generated, simplifying cooling designs.
- Environmentally Compliant: Pb-free and halogen-free materials align with environmental regulations.
Additional Details:
The BSC057N03LS has a drain-source voltage (VDS) rating of 30V. The continuous drain current (ID) rating depends on operating conditions and thermal management. It is typically housed in a PG-TDSON-8 package, known for its excellent thermal dissipation capabilities and small footprint. This MOSFET's low gate charge (Qg) and gate-source charge (Qgs) enable rapid switching speeds and minimize switching losses. Its performance characteristics make it a prime choice for applications requiring high power density and efficiency.