The LF411CM is a high-performance, low-noise JFET-input operational amplifier from Texas Instruments, designed to address the needs of a wide array of signal conditioning and amplification tasks in electronic circuits. This op-amp is a prime choice for professionals who require precision and reliability in their applications.
Key Features
- JFET Input: The LF411CM features a JFET input stage which ensures low input bias and offset currents, making it ideal for high-impedance sensor amplification and precise data acquisition systems.
- Low Noise Performance: With its low-noise characteristics, the LF411CM is suitable for audio applications and other sensitive instrumentation where noise can be a critical factor.
- High Slew Rate: A high slew rate of 10 V/μs allows this op-amp to handle fast signal transitions, providing improved response in high-speed circuits.
- Wide Supply Range: The LF411CM can operate from a wide supply voltage range, accommodating anything from ±5V to ±18V, which offers versatility for various design requirements.
- Output Short-Circuit Protection: The built-in output short-circuit protection ensures that the device remains safe and reliable even under fault conditions.
- Internal Frequency Compensation: With internal frequency compensation, the LF411CM is stable for unity gain operations, simplifying circuit design and deployment.
Applications
The LF411CM is an excellent choice for a multitude of applications, including:
- High-fidelity audio preamplifiers and mixers
- Precision data acquisition systems
- Active filters and integrators
- Sample and hold circuits
- Medical instrumentation
- Process control systems
Product Specifications
| Attribute |
Value |
| Package/Case |
SOIC-8 |
| Number of Channels |
1 |
| Input Offset Voltage |
3mV |
| Input Bias Current |
50pA |
| Operating Temperature Range |
0°C to 70°C |
With its combination of features, the LF411CM from Texas Instruments stands as a robust solution for designers looking to optimize their systems for high performance and low noise.