Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 50pA
Voltage - Input Offset 800μV
Operating Supply Current 4.5mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 002501-LF412CP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF412CP CAD Model

Description

The LF412CP is a high-performance, dual operational amplifier produced by Texas Instruments, a world-renowned leader in semiconductor and integrated circuit technology.

  • Power Supply Voltages: From ±5V to ±18V
  • Input: JFET (Junction Field Effect Transistor)
  • Bandwidth: 4MHz
  • Total Harmonic Distortion: Low
  • Input Offset Voltage: Low
  • Open-Loop Gain: High
  • Package: 8-pin PDIP (Plastic Dual-In-line Package)
  • Protection: Short-circuit and thermal overload protection

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 88MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R O/P 5.5V 8-Pin SOIC T/R
Lowest to $2.3575
ECAD model for LMP7717MAX/NOPB
Intersil
IC OPAMP INSTR 265KHZ RRO 16QSOP / INST Amp Dual R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28273FAZ-T7
Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to $2.6410
ECAD model for ISL28246FBZ
Microchip Technology
IC CMOS 2 CIRCUIT 10DFN / CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Lowest to $2.8925
ECAD model for MCP635T-E/MF
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-100E/CHYVAO
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $2.3060
ECAD model for MCP6V71T-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit SC-70-5
Need more? Email Us
ECAD model for MIC921YC5-TR
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
Microchip Technology
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Lowest to $3.2749
ECAD model for MCP6V77T-E/MNY

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0654 $61.9620
70+ $1.6947 $118.6290
105+ $1.6417 $172.3785
145+ $1.5888 $230.3760
185+ $1.5359 $284.1415
245+ $1.3769 $337.3405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,587 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention