EN
  • EN
  • DE

LHV870LCX/NOPB

Part No LHV870LCX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 55MHZ 10UQFN / Op Amp Single Low Noise Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 55MHz
-3db Bandwidth 10MHz
Current - Input Bias 10nA
Voltage - Input Offset 100μV
Operating Supply Current 5mA
Output Current per Channel 31mA
Dual Supply Voltage (±) ±2.5 V ~ 22 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFQFN
Manufacturer Package 10-UQFN (2.6x2.6)
Win Source Part Number 778606-LHV870LCX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LHV870
Introduction Date May 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LHV870LCX/NOPB CAD Model

Description

The LHV870LCX/NOPB is a high-performance, low-power operational amplifier designed and manufactured by Texas Instruments. This precision op-amp is part of TI's esteemed portfolio of analog ICs, designed to meet a wide range of application requirements in the electronics industry.

Key Features

  • Low Offset Voltage: The LHV870LCX/NOPB boasts an ultra-low input offset voltage, which ensures high accuracy in signal amplification, making it ideal for precision applications.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply configurations and allowing flexibility in design.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity.
  • Low Noise: With its low noise characteristics, the LHV870LCX/NOPB is suitable for audio and instrumentation applications where maintaining signal fidelity is critical.
  • Robust Output Drive: The device can drive capacitive loads effectively, which is beneficial for applications involving analog filters or driving long cables.
  • Stable Performance: The operational amplifier provides stable performance with a wide bandwidth and fast slew rate, ensuring reliable operation in high-speed signal processing tasks.

Applications

The versatile nature of the LHV870LCX/NOPB makes it well-suited for a variety of applications, including:

  • Precision analog circuits
  • Data acquisition systems
  • Active filters and signal conditioning
  • Audio electronics
  • Medical instrumentation
  • Industrial process controls

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LHV870LCX/NOPB is no exception, with its robust design ensuring reliable performance under a wide range of conditions. The device is available in a surface-mount package and is specified over the extended industrial temperature range.

Environmental Compliance

The "NOPB" suffix in the product name indicates that this operational amplifier is lead-free and RoHS compliant, aligning with environmental regulations and promoting sustainability in electronic component manufacturing.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4851 $51.8808
19+ $5.3212 $101.1028
30+ $5.1549 $154.6470
41+ $4.9886 $204.5326
52+ $4.8223 $250.7596
70+ $4.3234 $302.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess