EN
  • EN
  • DE

LM1036MX/NOPB

Part No LM1036MX/NOPB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC TONE/VOL/BAL DUAL DC 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 9 V to 16 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 75dB
Case / Package 20-SOIC
Win Source Part Number 131148-LM1036MX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1036MX/NOPB CAD Model

Description

The LM1036MX/NOPB is a high-quality audio product from Texas Instruments, a globally recognized leader in semiconductor technology.

  • Function: Dual DC-Operated Tone, Volume and Balance Control
  • Applications: Car Stereos, TV Sets, Other Audio Systems
  • Input Multiplexer: Four-Channel, Selects from Two Stereo Inputs
  • Noise and Distortion: Low
  • Supply Voltage Range: 9V to 16V
  • Loudness Function: Enhances Sound Quality at Low Volume Levels
  • Integration: Easy into Existing Audio Systems
  • Package: Compact 20-SOIC
  • Compliance: RoHS Compliant

You May Also Be Interested in

Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess