EN
  • EN
  • DE
  • IT

LM1084IT-3.3/NOPB

Part No LM1084IT-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM1084 5A Low Dropout Positive Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 27V
Output Voltage 3.3V
Voltage Dropout (Maximum) 1.5V @ 5A
Output Current 5A
Operating Supply Current 10mA
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 1196642-LM1084IT-3.3/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name LM1084
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM1084IT-3.3/NOPB CAD Model

Description

LM1084IT-3.3/NOPB - Low Dropout Voltage Regulator

The LM1084IT-3.3/NOPB is a high-performance low dropout (LDO) voltage regulator from Texas Instruments, designed to provide a steady 3.3 volts output from a higher voltage input. This component is ideal for a wide range of applications, including but not limited to, PCs, servers, networking, and telecommunications equipment where a stable voltage is crucial for system reliability.

Key Features:

  • Output Voltage: Fixed at 3.3V, providing a precise voltage supply for sensitive electronics.
  • Current Capacity: Capable of delivering up to 5A of continuous current to support high current applications.
  • Low Dropout: Features a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage.
  • Thermal Protection: Integrated with thermal shutdown and current limit features, enhancing the safety and longevity of the device and connected components.
  • Package: Available in a TO-220 package, which is widely used and suitable for through-hole mounting.
  • Lead-Free: The NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications:

The LM1084IT-3.3/NOPB is versatile and can be used in various electronic circuits requiring a stable 3.3V power supply. Some common applications include:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Post-regulation for switching supplies
  • Low-voltage logic supplies
  • Computer add-on cards

With its robust design and reliable performance, the LM1084IT-3.3/NOPB is an excellent choice for engineers and designers looking for a dependable voltage regulator. Texas Instruments' commitment to quality ensures that this product will deliver consistent performance and durability for a wide array of electronic applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5598 $51.1960
48+ $2.1003 $100.8144
74+ $2.0347 $150.5678
102+ $1.9690 $200.8380
132+ $1.9034 $251.2488
176+ $1.7065 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess