EN
  • EN
  • DE

LM1085IS-ADJ/NOPB

Part No LM1085IS-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 29V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 15V
Dropout Voltage-Max 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 15 V
Voltage - Dropout (Typical) 1.3V @ 3A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 018632-LM1085IS-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1085IS-ADJ/NOPB CAD Model

Description

The LM1085IS-ADJ/NOPB from Texas Instruments is a high-quality, high-performance, adjustable voltage regulator that is designed to provide exceptional regulation and stability.

  • Output Current: Up to 3A
  • Output Voltage Range: 1.25V to 15V (adjustable)
  • Dropout Voltage: 1.5V @ maximum load
  • Line and Load Regulation: Excellent
  • Thermal Protection: Robust system
  • Package: TO-263
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2515 $50.0600
100+ $1.0269 $102.6900
155+ $0.9948 $154.1940
210+ $0.9627 $202.1670
270+ $0.9306 $251.2620
360+ $0.8344 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,480 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess