EN
  • EN
  • DE

LM1085IT-12/NOPB

Part No LM1085IT-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 3A TO220-3 / LDO Regulator Pos 12V 3A 3-Pin(3+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 18V
Output Voltage 12V
Voltage Dropout (Maximum) 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 60dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 778628-LM1085IT-12/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM1085
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM1085IT-12/NOPB CAD Model

Description

Product Overview: LM1085IT-12/NOPB

The LM1085IT-12/NOPB is a low dropout positive regulator designed by Texas Instruments, a leader in semiconductor design and manufacturing. This regulator is capable of providing 3A of continuous output current with a dropout voltage of typically 1.5V at full load. It is an ideal choice for applications requiring a regulated 12V supply from a higher voltage input.

Key Features

  • Output Voltage: The LM1085IT-12/NOPB provides a fixed output voltage of 12V, which is suitable for a wide range of applications including local on-card regulation.
  • Current Rating: This device can deliver up to 3A of continuous output current, making it suitable for high current applications.
  • Low Dropout Voltage: The typical dropout voltage is just 1.5V at full load, which improves efficiency and allows operation over a wider range of input voltages.
  • Protection Features: It includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse battery protection, safeguarding the device and the system it is part of from potential damage.
  • Adjustable Versions: Apart from the fixed 12V version, adjustable versions are also available, allowing the output voltage to be set anywhere between 1.25V and 15V with the use of external resistors.
  • Package: The LM1085IT-12/NOPB comes in a TO-220 package, which is known for good thermal performance and ease of mounting on a printed circuit board (PCB).
  • Lead-Free and RoHS Compliant: As indicated by the 'NOPB' (No Lead (Pb)) in the part number, this device is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The LM1085IT-12/NOPB is versatile and can be used in various applications including:

  • High-efficiency linear regulators
  • Post regulators for switching supplies
  • Battery chargers
  • Active SCSI terminators
  • Power management for motherboards and add-on cards

Conclusion

With its robust set of features, the LM1085IT-12/NOPB from Texas Instruments stands out as a reliable and efficient solution for applications requiring a stable and high-current 12V supply. Its protection features, combined with the ease of use offered by the TO-220 package, make it an excellent choice for both complex and simple power supply designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4110 $51.1650
36+ $2.7988 $100.7568
56+ $2.7113 $151.8328
77+ $2.6239 $202.0403
99+ $2.5364 $251.1036
132+ $2.2740 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess