EN
  • EN
  • DE

C9013A.41.10

Part No C9013A.41.10
Manufacturer General Cable/Carol Brand
Catalog Multiple Conductor Cables
Description CABLE 8COND 22AWG GRAY 100'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer General Cable/Carol Brand
Series Exzel
Cable Type Multi-Conductor
Number of Conductors 8
Wire Gauge 22 AWG
Conductor Strand 7/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.231" (5.87mm)
Length 100.0' (30.5m)
Jacket Color Gray
Features Rip Cord
Voltage 300V
Operating Temperature Range -30°C ~ 105°C
Jacket (Insulation) Thickness 0.032" (0.81mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Win Source Part Number 771136-C9013A.41.10
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian C9013A.41.10 CAD Model

Description

The C9013A.41.10 is a multi-conductor cable manufactured by General Cable/Carol Brand.

  • Series: Exzel
  • Length: 100.0' (30.5m)
  • Cable Type: Multi-Conductor
  • Wire Gauge: 22 AWG
  • Features: Rip Cord
  • Voltage Rating: 300V
  • Number of Conductors: 8
  • Conductor Strand: 7/30
  • Conductor Material: Copper, Tinned
  • Jacket (Insulation) Material: Poly-vinyl Chloride (PVC)
  • Jacket (Insulation) Diameter: 0.231" (5.87mm)
  • Jacket Color: Gray
  • Conductor Insulation: Poly-vinyl Chloride (PVC)
  • Jacket (Insulation) Thickness: 0.032" (0.81mm)
  • Supply and Demand Status: Limited
  • Quantity per Package: 1

You May Also Be Interested in

TE Connectivity
55PC CABLE / THREE CONDUCTOR CABLE, JACKETED, 600 VOLT
Need more? Email Us
Alpha Wire
CABLE 2COND 18AWG WHITE 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 25COND 22AWG GRAY 1000'
Need more? Email Us
General Cable/Carol Brand
CABLE 5COND 18AWG WHITE 1000'
Need more? Email Us
General Cable/Carol Brand
CABLE 2COND 18AWG RED SHLD 500'
Need more? Email Us
Alpha Wire
CABLE 18COND 16AWG SHLD 100'
Need more? Email Us
TE Connectivity
55PC CABLE / High Performance Cable Multi
Lowest to $15.6965
Alpha Wire
CABLE 2COND 16AWG CLEAR 100'
Need more? Email Us
TE Connectivity
55A CABLE/SINGLE WALL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess